EN
  • EN
  • DE

DVL 2000

Part No DVL 2000
Manufacturer LEM
Catalog Signal Conditioners and Isolators
Description DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM
Product Category Signal Conditioners & Signal Converters
RoHS Details
Type Voltage Transducer
Input Type Voltage
Output Type Current
Supply Voltage - Min 13.5 V
Supply Voltage - Max 26.4 V
Series DVL
Brand LEM
Height 48.3 mm
Length 100 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Industrial Current Sensors
Factory Pack Quantity Factory Pack Quantity 12
Subcategory Sensors
Width 63 mm
Unit Weight 10.229449 oz
Ultra Librarian 3D Model Ultra Librarian DVL 2000 CAD Model

You May Also Be Interested in

Phoenix Contact
REPEATER POWER SUPPLY
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
WAGO Corporation
ISOLATION AMPLIFIER; CURRENT AND
Need more? Email Us
Advantech Corp
ISOLATED STRAIN GAUGE INPUT MODU
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Schneider Electric
HARMONY ANALOG, ISOLATED ANALOG
Need more? Email Us
Phoenix Contact
SAC-ASI-J-Y-B-M12FS
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess