EN
  • EN
  • DE

BALH-0009SMG

Part No BALH-0009SMG
Manufacturer Marki Microwave
Catalog Signal Conditioners and Isolators
Description BALH-0009SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marki Microwave
Product Category Signal Conditioning
RoHS Details
Product Type Signal Conditioning
Product Baluns
Frequency 500 kHz to 9 GHz
Frequency Range 500 kHz to 9 GHz
Termination Style SMD/SMT
Brand Marki Microwave
Insertion Loss 1.9 dB, 2 dB
Mounting SMD/SMT
Factory Pack Quantity Factory Pack Quantity 10
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian BALH-0009SMG CAD Model

Description

04331.25NR-1.25A - Compact Overcurrent Protection

The 04331.25NR-1.25A mini fuse is engineered for effective overcurrent protection, seamlessly integrating into various electronic systems.

  • Applications:
    • Battery management systems
    • Home appliances
    • Industrial control systems
  • Features and Benefits:
    • Rapid response time
    • Ultra-small footprint for dense board designs
    • High interruption rating ensures device safety
  • Additional Details: Optimized for low power loss and high reliability, this fuse has a current rating of 1.25A, making it versatile for multiple applications.

You May Also Be Interested in

Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Phoenix Contact
ISOLATED AMP 2 CHAN DIN RAIL
Need more? Email Us
Schneider Electric
HARMONY ANALOG, CONVERTER FOR TH
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 24MHz SAW Filter
Need more? Email Us
Edwards Signaling
125 Blue Flash Halogen 24V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $342.1053 $342.1053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess