Products specifications Report Issue?

Accuracy 1 %
Bandwidth 50 kHz
Current Rating 5 A
Flammability Rating UL94 V-0
Maximum Operating Temperature 85 °C
Max Supply Voltage (DC) 15 V
Min Operating Temperature -25 °C
Min Supply Voltage (DC) 12 V
Mount PCB
Nominal Input Voltage 12 V
Operating Supply Voltage 15 V
Output Voltage 625 mV
REACH SVHC No SVHC
Response Time 3 µs
RoHS Compliant
Width 19 mm
Wire/Cable Diameter 800 µm
Win Source Part Number 1063766-HX 05-P/SP2
Categories OEM Parts(F-I)
Manufacturer LEM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HX 05-P/SP2 CAD Model

Description

The LEM PCB Mount Current Sensor is a high-quality sensor that is designed to provide accurate and reliable current measurements.

  • Supply: Shortage
  • Current Rating: 5 A
  • Response Time: 3 µs
  • RoHS: Compliant

You May Also Be Interested in

Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT240ATS0
Eaton / Cutler Hammer
HKD3400W, without lugs, A/S 1a1b RH, S/T 12>24vac/dc LH
Need more? Email Us
ECAD model for HKD3400WA05S42
Renesas Electronics America
Lowest to $0.3661
ECAD model for HD74LVC540ATELL-E
Renesas Electronics America
Lowest to $0.3764
ECAD model for HD74HC174P-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention