The Linear Technology 4045PT is a precision voltage reference that has been engineered to provide a stable and reliable reference voltage for high-performance analog circuits. This component is designed to cater to a wide range of applications, including data converters, portable instrumentation, and industrial control systems. Its robust design ensures consistent performance even in the most demanding conditions.
Key Features
- Precision Reference Voltage: The 4045PT offers a precise output voltage, making it ideal for applications requiring high accuracy.
- Low Temperature Coefficient: With a low temperature coefficient, the 4045PT maintains its accuracy across a broad temperature range, ensuring reliable operation in varying environmental conditions.
- Low Dropout Voltage: This voltage reference can operate with a minimal difference between the supply voltage and the reference voltage, which is beneficial for low-voltage applications.
- High Output Current: The 4045PT is capable of sourcing and sinking high output current, making it versatile for driving a variety of loads.
- Long-Term Stability: The device exhibits excellent long-term stability, which is crucial for maintaining performance over the product's lifespan.
Applications
- High-Resolution Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Portable Instrumentation
- Industrial Control Systems
- Precision Power Supplies
Technical Specifications
Parameter
Value
Output Voltage
Typically 10V (Customizable)
Temperature Coefficient
Typically 10ppm/°C
Supply Voltage Range
±4.5V to ±18V
Output Current
±10mA
Package
Hermetic 10-Lead Can
The 4045PT from Linear Technology represents a blend of precision, stability, and versatility, making it a top choice for critical applications where reference voltage integrity is paramount.