EN
  • EN
  • DE

DC1762A-H

Part No DC1762A-H
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2269 / ADC Demonstration circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 16
Sampling Rate 20M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 161mW @ 20MSPS
Utilized IC / Part LTC2269
Supplied Contents Board(s)
Win Source Part Number 796414-DC1762A-H
Popularity Medium
Supply and Demand Status Sufficient
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1762A-H CAD Model

Description

Introducing the DC1762A-H Demonstration Board from Linear Technology

The DC1762A-H is a state-of-the-art demonstration board from Linear Technology, designed to showcase the capabilities of the LTC3335, a high-efficiency, nanopower buck-boost converter with integrated Coulomb counter. This demonstration board is an essential tool for engineers and designers looking to explore the features and performance of a cutting-edge power management solution for battery-powered applications.

Key Features of the DC1762A-H

  • Highly Efficient Power Conversion: The LTC3335 at the heart of the DC1762A-H provides a buck-boost conversion with efficiency up to 90%, ensuring minimal energy loss during power conversion.
  • Nanopower Operation: Designed for applications with extremely low power requirements, the LTC3335 features a quiescent current of only 680nA, making it ideal for remote or portable applications where battery life is critical.
  • Integrated Coulomb Counter: The onboard Coulomb counter enables precise energy monitoring, allowing for accurate battery life estimation and energy budgeting.
  • Wide Input Voltage Range: The board operates over a wide input voltage range of 1.8V to 5.5V, accommodating a variety of battery chemistries and configurations.
  • Multiple Output Voltage Options: The DC1762A-H can be configured to provide a regulated output voltage of 1.8V, 2.5V, 3.3V, or 3.6V to suit various application requirements.
  • User-Friendly Interface: With jumpers and test points, the board is easily configurable and provides convenient access for measuring and monitoring the performance parameters.

Applications

The DC1762A-H is particularly well-suited for low-power applications such as wireless sensors, energy harvesting, battery backup systems, and IoT devices. Its ultra-low power consumption and efficient energy management capabilities make it an ideal choice for extending the operational lifespan of battery-powered products.

Design and Development Support

Linear Technology provides comprehensive support for the DC1762A-H, including detailed documentation, reference designs, and the LTspice® simulation tool. Engineers can leverage these resources to accelerate the design process and effectively integrate the LTC3335 into their projects.

Whether you are developing a new battery-operated device or looking to improve the energy efficiency of an existing product, the DC1762A-H demonstration board is an invaluable resource that showcases the innovative power solutions from Linear Technology.

You May Also Be Interested in

Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7946
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8402
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess