EN
  • EN
  • DE

AD9083EBZ

Part No AD9083EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description AD9083 EVALUATION BOARD / AD9083 series 16 Bit 2G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Bulk
Number of A/D Converters 16
Number of Bits 16
Sampling Rate (Per Second) 2G
Data Interface JESD204B, Serial
Input Range 0.5 ~ 2Vpp
Power (Typ) @ Conditions 1.4W @ 2GSPS
Utilized IC / Part AD9083
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-AD9083EBZ,505-AD9083EBZ
Standard Package 1
Win Source Part Number 1230820-AD9083EBZ
Ultra Librarian 3D Model Ultra Librarian AD9083EBZ CAD Model

Description

Product Overview: AD9083EBZ by Analog Devices Inc.

The AD9083EBZ is a high-performance mixed-signal front end (MxFE®) evaluation board from the renowned manufacturer Analog Devices Inc. This innovative product is designed to cater to a wide array of demanding applications that require high dynamic range and wide bandwidth, such as test and measurement systems, radar, electronic warfare, and advanced communication systems.

Key Features:

  • High-Speed ADC: The core of the AD9083EBZ is its high-speed analog-to-digital converter (ADC), capable of sampling rates that enable direct RF sampling in the L-band and beyond, providing flexibility and reducing system complexity.
  • Wide Bandwidth: The ADC features a wide input bandwidth that supports a variety of user-selectable modes, making it ideal for multi-band receivers and advanced multi-standard radio designs.
  • JESD204C Interface: The board incorporates the latest JESD204C high-speed serial interface, which simplifies board layout and allows for high-throughput connections with modern digital processors.
  • Programmable FIR Filters: The AD9083EBZ offers programmable finite impulse response (FIR) filters, which enable users to shape the input signal and optimize the ADC performance for specific applications.

Performance and Versatility:

The AD9083EBZ boasts exceptional performance with its wide dynamic range and low noise floor, ensuring the capture of weak signals in the presence of strong blockers. Its versatility is further enhanced by the onboard signal conditioning and decimation, which allow users to tailor the output data rates to their specific needs.

Easy Integration and Evaluation:

Designed with ease of use in mind, the AD9083EBZ comes with comprehensive support in the form of reference designs and software tools. The evaluation board interfaces seamlessly with Analog Devices' development platforms, allowing rapid prototyping and acceleration of product development cycles.

Overall, the AD9083EBZ from Analog Devices Inc. is an exceptional solution for professionals seeking a high-fidelity, adaptable, and easy-to-use front-end for their high-performance systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess