EN
  • EN
  • DE

ADS1224EVM

Part No ADS1224EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description MODULE EVALUATION FOR ADS1224
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 24
Sampling Rate 240
Data Interface Serial
Input Range ±5 V
Power (Typ) @ Conditions 1mW @ 3 V
Utilized IC / Part ADS1224
Supplied Contents Board(s)
Win Source Part Number 768075-ADS1224EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1224
Introduction Date April 05, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS1224EVM CAD Model

Description

The ADS1224EVM is a robust evaluation module designed by Texas Instruments to showcase the performance and versatility of the ADS1224, a 24-bit, 4-channel analog-to-digital converter (ADC). This precision ADC is optimized for high-resolution measurement applications, making it an ideal choice for industrial, instrumentation, and medical applications.

Key Features of the ADS1224EVM

  • High-Resolution ADC: The ADS1224EVM features the ADS1224 ADC, which offers a 24-bit resolution with a sampling rate of up to 2 kSPS, ensuring accurate and reliable data conversion for critical measurements.
  • Multiple Input Channels: With four differential or eight single-ended input channels, the EVM provides flexibility for various sensor types and configurations.
  • Onboard Reference: An onboard, low-drift voltage reference enhances the precision of measurements, reducing the need for external components.
  • Easy-to-Use Interface: The EVM includes a user-friendly interface that allows for quick setup and evaluation. It is compatible with the Modular EVM System, which simplifies the process of connecting to a host controller for data acquisition and analysis.
  • Software Support: Texas Instruments provides comprehensive software support, including example code and a graphical user interface (GUI) that enables users to configure the ADC and visualize the data in real-time.

Applications

The ADS1224EVM is suitable for a wide range of applications where precision data acquisition is crucial. This includes:

  • Industrial process control
  • Temperature and pressure measurement systems
  • Medical monitoring devices
  • Weigh scales and strain gauge sensors
  • Battery monitoring and energy systems

Get Started with the ADS1224EVM

Whether you are a professional engineer, a student, or an electronics enthusiast, the ADS1224EVM from Texas Instruments provides an exceptional opportunity to develop and test high-precision ADC applications. Its comprehensive feature set and ease of use make it an essential tool for any project requiring detailed analog data analysis.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess