EN
  • EN
  • DE

TPS2031D

Part No TPS2031D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.9A 8-Pin SOIC Tube / IC 900MA POWER DIST SW 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083739-TPS2031D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2031
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2031D CAD Model

Description

Product Overview: TPS2031D from Texas Instruments

The TPS2031D is a robust, single-channel, current-limited integrated power switch designed by Texas Instruments for USB and other applications. It's part of a family of devices that offer a range of current limits and package options, providing flexibility to meet various system requirements.

Key Features

  • Current Limit: The TPS2031D features a fixed 1.1A current limit, which helps protect the host device from overcurrent conditions that can occur in the event of a short circuit or excessive load.
  • Operating Voltage Range: This power switch operates over an input voltage range of 2.7V to 5.5V, making it suitable for low-voltage and standard USB applications.
  • Fast Transient Response: The device's built-in fast transient response ensures stable operation during sudden changes in load, which is critical for maintaining USB signal integrity.
  • Thermal Shutdown Protection: The TPS2031D incorporates thermal shutdown protection that disables the switch to prevent damage from overheating.
  • Built-in Fault Blanking: It also features fault blanking which helps to ignore transient faults such as those caused by hot plugging of USB devices, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage is stable and within operational range.

Applications

With its robust feature set, the TPS2031D is ideal for a variety of applications, including:

  • USB Hub, Host, or Peripheral Power Switch
  • Hot-Swap Power Supplies
  • Portable Electronics
  • Battery-Charging Circuitry
  • Industrial and Medical Equipment

Package and Quality

The TPS2031D is available in a compact SOIC-8 (D) package, which is suitable for space-constrained applications. Texas Instruments ensures high quality and reliability, making this power switch a dependable choice for critical and high-performance systems.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess