EN
  • EN
  • DE

ADS8326EVM

Part No ADS8326EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS8326
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features ADS8326 series 16 Bit 250k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Series microPOWER™
Package Box
Part Status Obsolete
Family Name ADS8326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30705, ADS8326EVM-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910907-ADS8326EVM
Ultra Librarian 3D Model Ultra Librarian ADS8326EVM CAD Model

Description

The ADS8326EVM from Texas Instruments is a high-performance evaluation module designed for the ADS8326, a 16-bit, high-speed, low-power, successive approximation register (SAR) analog-to-digital converter (ADC). This evaluation module is an essential tool for designers and engineers to assess the capabilities and features of the ADS8326 ADC in various applications and systems.

Key Features and Benefits

  • High Precision: With 16-bit resolution, the ADS8326EVM offers precise digital representation of analog signals, making it suitable for high-accuracy measurement applications.
  • High-Speed Performance: The module supports a sampling rate of up to 250 kSPS, enabling fast data acquisition for real-time processing applications.
  • Low Power Consumption: The ADS8326EVM is optimized for low power operation, which is ideal for battery-powered and portable devices.
  • Flexible Power Supply: It operates from a 2.7V to 5.5V power supply, providing versatility in various system configurations.
  • Easy Interface: The module includes a serial interface for easy connection to microprocessors and DSPs, facilitating seamless integration into existing systems.

Applications

The ADS8326EVM is well-suited for a range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems

Design and Development Support

The evaluation module comes with comprehensive design resources to aid in the development process. This includes detailed documentation, reference designs, and software tools to simulate and optimize system performance. Engineers can rapidly prototype and test their designs, accelerating time-to-market for their products.

Ordering Information

The ADS8326EVM can be ordered directly from Texas Instruments or through authorized distributors. Product availability, pricing, and additional resources can be found on the Texas Instruments website.

For those seeking to enhance the performance and efficiency of their data acquisition systems, the ADS8326EVM from Texas Instruments offers a robust platform to evaluate the ADS8326 ADC's full potential.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess