EN
  • EN
  • DE

SC16IS752IBS

Part No SC16IS752IBS
Manufacturer NXP / Nexperia
Description Dual UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246898-SC16IS752IBS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS752IBS CAD Model

Description

NXP SC16IS752IBS Dual UART with I2C-bus/SPI Interface

The NXP SC16IS752IBS is a dual-channel Universal Asynchronous Receiver/Transmitter (UART) that greatly expands the serial communication capabilities of a host microcontroller via the I2C-bus or SPI interface. This product is designed to meet the needs of complex embedded systems that require additional serial interfaces when the number of hardware UARTs is insufficient or not available.

The SC16IS752IBS device is a perfect solution for applications that require high-speed serial data transfer, such as industrial control systems, point-of-sale terminals, and medical equipment. Its flexibility in interfacing with different microcontrollers makes it a versatile and essential component for system designers looking to enhance serial connectivity.

Key Features:

  • Dual UART Channels: Offers two independent UART channels, each with a 64-byte FIFO (First In First Out) to reduce the overhead of CPU data management.
  • I2C-bus/SPI Interface: Provides the option to interface with the host controller through either an I2C-bus (up to 3.4 Mbit/s) or an SPI interface (up to 4 Mbit/s), allowing for easy integration into various system architectures.
  • Programmable Data Rate: Supports baud rates from 50 bps to 5 Mbps, which can be precisely generated using an onboard fractional baud rate generator.
  • Modem Interface: Includes full modem interface signals, ensuring compatibility with a wide range of modems and other serial devices.
  • IrDA SIR: Comes with built-in support for IrDA SIR (Serial Infrared) endec, enabling infrared serial communication for wireless connectivity.
  • Auto Hardware Flow Control: Features automatic hardware flow control using CTS/RTS signals, which simplifies the management of data flow and reduces the risk of data loss.
  • Multiple Power Saving Modes: Equipped with various power-saving modes to reduce power consumption, making it ideal for battery-operated portable devices.
  • Industrial Temperature Range: Operates over an extended temperature range of -40°C to +95°C, suitable for harsh industrial environments.

The SC16IS752IBS is housed in a compact 32-pin HVQFN package, minimizing the footprint on the printed circuit board and making it an excellent choice for space-constrained applications. Its robust feature set and reliable performance make the NXP SC16IS752IBS an invaluable component for expanding serial communication in a multitude of embedded systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess