EN
  • EN
  • DE
  • IT

AD9259-50EBZ

Part No AD9259-50EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 4
Resolution 14
Sampling Rate 50M
Data Interface Serial
Input Range 2 Vpp
Power (Typ) @ Conditions 392mW @ 50MSPS
Utilized IC / Part AD9259
Supplied Contents Board(s), Power Supply
Win Source Part Number 772390-AD9259-50EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9259
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AD9259-50EBZ CAD Model

Description

The AD9259-50EBZ from Analog Devices Inc. is a high-performance, quad-channel, 14-bit, 50 MSPS (mega samples per second) ADC (Analog-to-Digital Converter) designed to provide precision data conversion in a variety of demanding applications. This evaluation board is engineered to facilitate the testing and development of the AD9259 ADC, making it an essential tool for engineers and designers who require accurate and reliable data acquisition.

Key Features:

  • High-Speed Performance: The AD9259 operates at a sampling rate of 50 MSPS, ensuring rapid data capture for real-time processing applications.
  • Multi-Channel Flexibility: With four independent ADC channels, the AD9259-50EBZ offers the versatility needed for complex signal processing tasks.
  • High Resolution: The 14-bit resolution of this ADC provides a fine quantization level, resulting in high-fidelity signal representation.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9259 minimizes energy usage, which is critical for portable and battery-powered devices.
  • Easy Integration: The evaluation board is equipped with industry-standard FMC (FPGA Mezzanine Card) connectors, simplifying the connection to compatible FPGA development platforms.
  • Comprehensive Support: Analog Devices provides extensive documentation, reference designs, and technical support to assist in the rapid prototyping and development process.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Array Processing
  • Instrumentation and Test Equipment
  • Data Acquisition Systems

The AD9259-50EBZ is more than just a piece of hardware; it's a gateway to precision and efficiency in data conversion. Whether you're working on high-speed communications, advanced medical imaging, or sophisticated instrumentation, the AD9259-50EBZ provides the performance and reliability that professionals expect from Analog Devices Inc. By choosing this evaluation board, you are selecting a product backed by a leader in the field of high-performance signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD9215BCP-65
Lowest to $53.3494
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $8.4015
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS1100
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LTC2255IUH / LTC2255 - 14 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess