EN
  • EN
  • DE
  • IT

AD9215BCP-65EBZ

Part No AD9215BCP-65EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD9215BCP-65
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete
Number of A/D Converters 1
Number of Bits 10
Sampling Rate (Per Second) 65M
Data Interface Parallel
Input Range 1 Vpp
Power (Typ) @ Conditions 96mW @ 65MSPS
Utilized IC / Part AD9215-65
Supplied Contents Board(s)
Win Source Part Number AD9215BCP-65EBZ-40046
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9215BCP-65EBZ CAD Model

Description

AD9215BCP-65EBZ - High-Performance ADC from Analog Devices Inc.

The AD9215BCP-65EBZ is a state-of-the-art analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product offers an impressive combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including communications, medical imaging, and instrumentation.

Key Features:

  • Resolution: The AD9215BCP-65EBZ boasts a 10-bit resolution, providing fine detail in signal conversion for applications that require high accuracy.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals, ensuring that fast-changing inputs are accurately captured.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels for flexible system integration.
  • Low Power Consumption: Designed for efficiency, the AD9215BCP-65EBZ consumes low power, which is critical for portable and battery-powered devices.
  • Interface: It includes a user-friendly serial interface for easy connectivity and data transfer to other components within a system.
  • Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications:

The AD9215BCP-65EBZ is versatile and can be used in various high-performance applications, such as:

  • Wireless and wired broadband communications
  • Professional video and imaging systems
  • Test and measurement equipment
  • Radar and satellite subsystems
  • Medical imaging devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9215BCP-65EBZ is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in even the most demanding environments.

Overall, the AD9215BCP-65EBZ is a premium choice for designers looking to incorporate a high-speed, accurate ADC into their next project. With its robust feature set and proven reliability, it stands out as a top-tier component in its category.

You May Also Be Interested in

Texas Instruments
ADS1230REF / ADS1230 - 20 Bit 80 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LTC2255IUH / LTC2255 - 14 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9233
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.3494 $106.6988
3+ $43.7741 $131.3223
5+ $42.4056 $212.0280
7+ $41.0381 $287.2667
9+ $39.6695 $357.0255
11+ $35.5663 $391.2293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess