EN
  • EN
  • DE

ADS1230REF

Part No ADS1230REF
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description ADS1230REF / ADS1230 - 20 Bit 80 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 20
Sampling Rate (Per Second) 80
Data Interface Serial
Input Range 0 ~ 5V
Power (Typ) @ Conditions 5mW @ 5V
Utilized IC / Part ADS1230
Supplied Contents Board(s)
Base Product Number ADS1230
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910828-ADS1230REF
Ultra Librarian 3D Model Ultra Librarian ADS1230REF CAD Model

Description

Texas Instruments ADS1230REF Precision ADC Reference Design

The ADS1230REF from Texas Instruments is a state-of-the-art precision analog-to-digital converter (ADC) reference design, tailored for high-accuracy measurement applications. This reference design showcases the ADS1230, a 20-bit, 1-channel, low-noise ADC which is ideal for direct connection to bridge sensors, temperature sensors, and other signal sources that require precise digitization.

Key Features

  • High Precision: The ADS1230 chip boasts a 20-bit resolution with a very low noise level, ensuring high-accuracy measurements with a high data rate for fast signal processing.
  • Single-Channel Input: Designed for simplicity and efficiency, it features a single differential or two single-ended inputs, making it versatile for various types of sensors.
  • Low Power Consumption: With a focus on power efficiency, the ADS1230REF is suitable for battery-powered and portable applications, providing a longer operational lifespan.
  • Onboard Reference: The reference design includes an onboard low-drift voltage reference, which enhances the precision and stability of measurements over temperature and time.
  • Flexible Data Rate: It supports selectable data rates for various application needs, allowing designers to balance between speed and resolution.
  • Easy Integration: The reference design offers a simple SPI-compatible serial interface for straightforward integration with microcontrollers and digital systems.

Applications

The ADS1230REF is suitable for a wide range of applications, including:

  • Industrial weighing scales
  • Pressure measurement systems
  • Medical instrumentation
  • Precision sensor systems

Support and Resources

Texas Instruments provides comprehensive support for the ADS1230REF, including detailed documentation, application notes, and design tools. Engineers can access a wealth of resources to facilitate the development process and reduce time to market for their precision measurement solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8332
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS7835
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
Analog Devices Inc.
Digital to Analog Converters - DAC
Lowest to $248.5715
ams
BOARD EVAL AS1525
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess