EN
  • EN
  • DE

MMRF2007GNR1

Part No MMRF2007GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF LDMOS WIDEBAND INTEGRATED POW / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MMRF2
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345979-MMRF2007GNR1
Ultra Librarian 3D Model Ultra Librarian MMRF2007GNR1 CAD Model

Description

The MMRF2007GNR1 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of NXP's extensive RF portfolio, which is renowned for its quality, reliability, and cutting-edge technology.

Key Features

  • Wide Frequency Range: The MMRF2007GNR1 operates effectively across a broad frequency spectrum, making it suitable for a variety of RF applications.
  • High Output Power: It delivers a high output power level, ensuring strong performance for systems that require robust power amplification.
  • High Efficiency: With its advanced design, this transistor achieves high efficiency, which is crucial for reducing energy consumption and heat dissipation in high-power systems.
  • Ruggedness: The device is engineered to withstand harsh conditions, providing reliable operation even under extreme stress and in challenging environments.
  • Thermal Performance: Excellent thermal characteristics ensure that the MMRF2007GNR1 can manage heat effectively, maintaining stability and prolonging the lifespan of the device.

Applications

The MMRF2007GNR1 is versatile and can be used in a range of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • RF energy applications
  • Large-signal, broadband RF amplification

Technical Specifications

Some of the technical specifications of the MMRF2007GNR1 include:

  • Supply Voltage (Vdd): Specified per application requirements
  • Operating Frequency Range: Broadband capability
  • Gain: High gain for efficient signal amplification
  • Load Mismatch Tolerance: Robust against load variation

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The MMRF2007GNR1 is backed by NXP's comprehensive technical support and reliability testing, ensuring that customers receive the best possible performance and service life from their RF components.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess