EN
  • EN
  • DE

ADS8332EVM

Part No ADS8332EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS8332
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 1
Resolution 16
Sampling Rate 500k
Data Interface DSP, Serial, SPI
Input Range 0 ~ VREF
Utilized IC / Part ADS8332
Supplied Contents Board(s)
Win Source Part Number 768163-ADS8332EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8332
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS8332EVM CAD Model

Description

Product Overview: ADS8332EVM Evaluation Module

The ADS8332EVM from Texas Instruments is a high-performance, robust evaluation module designed for the ADS8332, a precision, 16-bit, serial interface, analog-to-digital converter (ADC). This evaluation module provides an efficient platform for testing and evaluating the capabilities of the ADS8332 ADC, which is well-suited for a wide range of applications, including industrial process control, medical equipment, and scientific instrumentation.

Key Features

  • High Precision: The ADS8332EVM boasts a 16-bit SAR ADC with a maximum sampling rate of 500 kSPS, ensuring accurate and fast data conversion for critical applications.
  • Multiple Input Channels: With eight pseudo-differential input channels, the module allows for versatile signal acquisition, making it ideal for multiplexed applications.
  • Easy-to-Use Interface: The user-friendly SPI serial interface facilitates straightforward connection to a host microcontroller or processor, enabling seamless data communication.
  • Flexible Power Options: The EVM can be powered through the USB connection or an external power supply, providing flexibility for various testing environments.
  • Comprehensive Software Support: The module comes with an intuitive software GUI that allows users to control the ADC and analyze data without the need for additional programming.

Design and Build

The ADS8332EVM is designed with a focus on simplicity and ease of use. The compact board layout and high-quality components ensure reliable performance during evaluation. The EVM includes a built-in reference and oscillator to minimize external component requirements. Additionally, it features various test points and headers for easy access to the ADC's signals and functionalities.

Compatibility and Accessories

The EVM is compatible with the Texas Instruments modular EVM system, which allows it to be used in conjunction with other evaluation modules for extended functionality. It also includes all necessary cables and documentation to facilitate a quick start with the evaluation process.

Conclusion

The ADS8332EVM from Texas Instruments represents a comprehensive solution for developers and engineers looking to evaluate the ADS8332 ADC's performance. With its high precision, multiple input channels, and user-friendly features, the ADS8332EVM stands out as an essential tool for developing advanced, ADC-reliant applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess