EN
  • EN
  • DE

TPA3003D2PFBR

Part No TPA3003D2PFBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3.75W D 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.75W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 14 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFP (7x7)
Dimension 48-TQFP
Win Source Part Number 033452-TPA3003D2PFBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3003D2PFBR CAD Model

Description

Product Overview: Texas Instruments TPA3003D2PFBR

The TPA3003D2PFBR is a high-fidelity, filter-free, class-D audio amplifier from Texas Instruments that offers a blend of power efficiency and performance. Designed for use in a variety of audio applications, this integrated circuit (IC) can drive stereo speakers with an impressive level of sound quality.

Key Features:

  • Output Power: The TPA3003D2PFBR delivers up to 20 Watts per channel into a 4-ohm load, with less than 1% total harmonic distortion plus noise (THD+N), making it suitable for medium-power audio systems.
  • Efficiency: As a class-D amplifier, it operates with high efficiency, reducing heat dissipation and power losses, which is crucial for battery-powered or heat-sensitive applications.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR that ensures clear audio reproduction, minimizing background noise and maximizing audio fidelity.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection circuits to safeguard the amplifier and connected speakers from damage due to excessive heat or load conditions.
  • Filter-Free Operation: The TPA3003D2PFBR does not require an output filter, which simplifies the design and reduces the overall component count and system cost.
  • Flexible Power Supply: It can operate over a wide supply voltage range, accommodating various power sources and enabling use in diverse applications.
  • Packaging: The IC comes in a 48-pin HTQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The TPA3003D2PFBR is ideal for a range of audio solutions, including:

  • Home theater systems
  • Desktop audio systems
  • Mini-component stereos
  • Television soundbars
  • Portable speaker docks

Conclusion:

With its combination of power, efficiency, and integrated protection features, the TPA3003D2PFBR from Texas Instruments is an excellent choice for designers seeking a reliable and high-quality audio amplifier solution. Its filter-free operation and support for a broad range of supply voltages make it a versatile component for a wide array of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3993 $51.7951
17+ $6.0712 $103.2104
26+ $5.8815 $152.9190
36+ $5.6917 $204.9012
46+ $5.5020 $253.0920
61+ $4.9328 $300.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess