EN
  • EN
  • DE

DC1444A-B

Part No DC1444A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 12
Sampling Rate 14k
Data Interface I2C, Serial
Power (Typ) @ Conditions 1.5mW @ 1kSPS
Utilized IC / Part LTC2305
Supplied Contents Board(s)
Win Source Part Number 796415-DC1444A-B
Popularity Medium
Supply and Demand Status Sufficient
Introduction Date November 14, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1444A-B CAD Model

Description

The DC1444A-B is a high-performance demonstration board from Linear Technology, now part of Analog Devices, designed for rigorous testing and evaluation of the LTC®3335 Nanopower Buck-Boost DC/DC with Integrated Coulomb Counter. This product is an exceptional choice for engineers and developers requiring a reliable power management solution for battery-powered applications.

Key Features

  • Buck-Boost DC/DC Converter: The LTC3335 core feature provides a versatile power solution that can step up or step down voltages, ensuring a stable output even with fluctuating input sources.
  • Integrated Coulomb Counter: Offers precision current consumption measurement, enabling effective energy budgeting and battery life estimation for portable applications.
  • Wide Input Voltage Range: Operates with input voltages from 1.8V to 5.5V, accommodating a variety of single-cell batteries and power supplies.
  • Low Quiescent Current: Ultra-low quiescent current of only 680nA, which significantly extends battery life in applications where power conservation is critical.
  • Multiple Output Voltage Options: The board is designed to support selectable output voltages, providing flexibility for different application requirements.

Applications

The DC1444A-B is ideally suited for a range of low-power applications, including but not limited to:

  • Wireless sensor networks
  • Energy harvesting systems
  • Portable and wearable devices
  • Remote monitoring
  • Industrial/power meters

Design and Construction

This demonstration board is engineered with high-quality components and has been rigorously tested to meet Linear Technology's standards for performance and durability. It provides a convenient platform for testing the LTC3335 in real-world conditions, with easy access to all critical signals and pins for in-depth analysis and prototyping.

Support and Resources

Linear Technology provides comprehensive technical documentation for the DC1444A-B, including datasheets, user manuals, and application notes. Additionally, customers can access expert technical support for assistance with setup, operation, and integration into their specific applications.

You May Also Be Interested in

Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7946
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
IDT, Integrated Device Technology Inc
BOARD DEMO ADC804S030 28SSOP
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess