Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Active
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 250k
Data Interface Parallel
Input Range ±10 V
Power (Typ) @ Conditions 75mW @ 250kSPS
Utilized IC / Part LTC1606
Supplied Contents Board(s)
Win Source Part Number DC1255A-B-106553
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DC1255A-B CAD Model

Description

Overview of Product DC1255A-B

Linear Technology's DC1255A-B is a high-performance demonstration board designed for evaluating the capabilities of the LTC3880EUJ, a dual-output, high-efficiency, synchronous step-down DC/DC controller with I²C-based PMBus interface. This advanced controller integrates digital power system management, allowing for precise control and monitoring of power supply parameters.

Key Features of DC1255A-B

  • Intelligent Power System Management: The LTC3880EUJ controller features an I²C/PMBus interface for advanced system control, telemetry, and monitoring, providing real-time insight into the power system’s performance.
  • Efficient Power Conversion: The demonstration board showcases the LTC3880EUJ's ability to drive synchronous step-down power stages, delivering high efficiency and fast transient response for critical applications.
  • Dual Output Channels: With two independently regulated outputs, the DC1255A-B can supply different voltage levels, which can be adjusted and configured via the PMBus interface, making it flexible for various applications.
  • Robust Design: The board is engineered to handle a wide input voltage range, providing a stable and reliable power solution that is suitable for many industrial, automotive, and communication applications.
  • Comprehensive Protection Features: The LTC3880EUJ includes overvoltage, undervoltage, overcurrent, and overtemperature protection to ensure the longevity and safety of the power system.

Applications

The DC1255A-B demonstration board is ideal for a multitude of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Automotive Electronics
  • Enterprise Computing
  • High-Density Distributed Power Systems

Easy Integration and User-Friendly Interface

The DC1255A-B comes with user-friendly software that facilitates easy integration into existing systems. Through this software, engineers can access a range of configuration settings and monitoring tools, ensuring the power supply operates optimally for the specific needs of the application.

In summary, the DC1255A-B from Linear Technology is an exemplary solution for anyone looking to implement a sophisticated, digitally-controlled power system that demands precision, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
BOARD DELTA SIGMA ADC LTC2433-1 / LTC2433-1 series 16 Bit 6.8 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC745A
Analog Devices Inc.
BOARD SAR ADC LTC2362 / LTC2362 series 12 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC1190A-C
Texas Instruments
MODULE EVAL FOR ADS42LB69
Need more? Email Us
ECAD model for ADS42LB69EVM
Analog Devices Inc.
EVAL BOARD FOR AD7124 / AD7124-8 series 24 Bit 19.2k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7124-8SDZ
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
ECAD model for AD9265-FMC-125EBZ
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7190EBZ
Analog Devices Inc.
IC ADC 10BIT SAR 44MQFP
Need more? Email Us
ECAD model for AD7778ASZ
Analog Devices Inc.
BOARD EVAL FOR AD7298 / AD7298 - 12 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD7298SDZ
Texas Instruments
ADS1230REF / ADS1230 - 20 Bit 80 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for ADS1230REF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention