EN
  • EN
  • DE

DC178A

Part No DC178A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Manufacturer Analog Devices Inc.
Packaging Box
Number of A/D Converters 1
Number of Bits 14
Sampling Rate (Per Second) 200k
Data Interface Serial, Parallel
Input Range ±2.048V
Utilized IC / Part LTC1418
Supplied Contents Board(s)
Base Product Number DC178
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1318371-DC178A
Ultra Librarian 3D Model Ultra Librarian DC178A CAD Model

Description

The DC178A is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to a wide range of applications requiring accurate signal conversion, processing, and conditioning.

Key Features

  • High Precision: The DC178A boasts exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, extending the life of battery-powered applications.
  • Wide Operating Temperature Range: Reliable performance is guaranteed with a broad temperature range, suiting various environmental conditions.
  • Robust Design: This product is built to withstand harsh industrial environments, ensuring durability and longevity.

Applications

The versatility of the DC178A makes it suitable for a multitude of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Precision instrumentation
  • Medical equipment
  • Battery-powered devices

Technical Specifications

Parameter Value Input Voltage Range Specified by the datasheet Output Voltage Range Specified by the datasheet Temperature Range -40°C to +125°C Package Type Industry-standard packaging

Quality and Reliability

Analog Devices Inc. ensures that the DC178A, like all of its products, meets the highest quality and reliability standards. Customers can trust in the rigorous testing and validation processes that each component undergoes before it reaches the market.

Ordering Information

For detailed ordering information, refer to the official Analog Devices Inc. website or contact authorized distributors. Ensure you specify the correct part number, DC178A, to receive accurate product details and support.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess