EN
  • EN
  • DE

DC851A-O

Part No DC851A-O
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 10
Sampling Rate 80M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 422mW @ 80MSPS
Utilized IC / Part LTC2289
Supplied Contents Board(s)
Win Source Part Number 782533-DC851A-O
Popularity Medium
Supply and Demand Status Limited
Family Name DC851A
Introduction Date December 20, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC851A-O CAD Model

Description

Introducing the DC851A-O Demonstration Board from Linear Technology

The DC851A-O is a high-performance demonstration board from Linear Technology, a leader in analog integrated circuits and power management technology. This board is specifically designed to showcase the capabilities of the LTC® 6957, a low phase noise, high-frequency clock divider, distributor, and delay generator chip that is perfect for applications requiring precise timing and synchronization.

At the heart of the DC851A-O is the LTC6957-3, which is part of a family of fully differential clock dividers, ensuring that users can achieve the highest signal integrity with minimal jitter. The LTC6957-3 provides a divide-by-8 functionality, but other members of the family offer different division ratios, making them adaptable to a variety of system requirements.

The demonstration board is equipped with a clean layout and high-quality components, which are essential for maintaining signal integrity at high frequencies. It features SMA connectors for both input and output, facilitating easy connection to test equipment or other circuitry. The board also includes bypass capacitors and termination resistors to optimize the performance of the LTC6957-3 chip.

Key features of the DC851A-O include:

  • Low additive phase noise floor of -163dBc/Hz, which is critical for high-performance applications.
  • High input frequency range up to 1.4GHz, allowing for versatile use in various systems.
  • Programmable output delay range from 0 to 63 steps, with each step being 25ps, giving users fine control over timing adjustments.
  • Three-state input for output disable, enabling users to manage the power-down and enable states easily.
  • 50Ω on-chip termination, providing compatibility with standard impedance systems and reducing the need for external components.

The DC851A-O is an ideal solution for system designers and engineers looking for a reliable and precise clock distribution and timing solution. Whether you're working on data communication, test and measurement, or any other system that requires a clean and stable clock signal, the DC851A-O demonstration board is an excellent tool for evaluating the LTC6957-3's performance in real-world conditions.

With its robust design and versatile features, the DC851A-O from Linear Technology is sure to meet the needs of your most demanding applications, ensuring accurate timing and synchronization across your entire system.

You May Also Be Interested in

Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess