EN
  • EN
  • DE

EVAL-AD7730EBZ

Part No EVAL-AD7730EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7730
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 1
Resolution 24
Sampling Rate 1.2k
Data Interface Serial
Input Range ±80 mV
Power (Typ) @ Conditions 125mW @ 1.2kSPS
Utilized IC / Part AD7730
Supplied Contents Board(s)
Win Source Part Number 767401-EVAL-AD7730EBZ
Popularity Medium
Supply and Demand Status Sufficient
Family Name EVAL-AD7730EB
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7730EBZ CAD Model

Description

The EVAL-AD7730EBZ from Analog Devices Inc. is a high-performance evaluation board designed for testing and evaluating the capabilities of the AD7730, a 24-bit, low noise, analog-to-digital converter (ADC) with on-chip programmable gain amplifier. This evaluation board is an essential tool for engineers and designers who require precise analog signal conversion for applications such as industrial process control, smart transmitters, and medical instrumentation.

Key Features

  • High Precision: The AD7730 is renowned for its exceptional resolution and accuracy, making it suitable for applications requiring the highest levels of measurement fidelity.
  • Onboard Programmable Gain Amplifier: The inclusion of a programmable gain amplifier allows for signal conditioning, which is vital for low-level signal amplification.
  • Flexible Reference Input: The board supports both external and internal reference voltages, providing versatility in setting up the ADC's dynamic range.
  • Easy-to-Use Interface: The EVAL-AD7730EBZ offers a user-friendly interface that includes standard connectors for quick setup and integration with existing systems.

Performance and Integration

The EVAL-AD7730EBZ is designed to showcase the AD7730's performance in a practical environment. With its onboard features and external interfacing capabilities, the board is easily integrated into a variety of systems. Users can connect the board to a host computer via the parallel interface for data analysis and device configuration.

Software Support

Analog Devices provides comprehensive software support for the EVAL-AD7730EBZ, which includes device drivers and a user-friendly evaluation software package. This software aids in the demonstration of the AD7730's features and simplifies the process of data collection and analysis.

Applications

The high precision and configurability of the AD7730 make it suitable for a wide range of applications, including:

  • Industrial Process Control Systems
  • Smart Transmitters
  • Weight Scales
  • Medical Instrumentation
  • Scientific Measurement Equipment

With the EVAL-AD7730EBZ, engineers and designers can rapidly prototype and validate their designs, ensuring that their end products meet the stringent requirements of precision and accuracy.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS8402
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess