EN
  • EN
  • DE

ADS1247EVM

Part No ADS1247EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS1247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 1
Resolution 24
Sampling Rate 2k
Data Interface SPI
Utilized IC / Part ADS1247
Supplied Contents Board(s)
Win Source Part Number 768078-ADS1247EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1247
Introduction Date June 01, 2009
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1247EVM CAD Model

Description

The ADS1247EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the ADS1247, a precision, 24-bit, analog-to-digital converter (ADC) with a built-in programmable gain amplifier (PGA). This evaluation module is an essential tool for engineers and designers who require high-accuracy measurements in applications such as temperature sensing, medical instrumentation, industrial process control, and instrumentation.

Key Features

  • 24-bit delta-sigma ADC with PGA
  • Onboard reference with 2ppm/°C (max) temperature drift
  • 7.68kHz data rate for fast signal acquisition
  • Low-noise performance for precise measurements
  • Multiple input multiplexer (MUX) options including 2 differential or 4 single-ended inputs
  • Flexible supply voltage range (2.7V to 5.25V)
  • Simple SPI-compatible serial interface

Design and Functionality

The ADS1247EVM is meticulously designed to showcase the capabilities of the ADS1247 ADC. It includes a variety of features that make it easy to connect to a variety of signal sources. The onboard reference voltage and oscillator minimize the need for external components, simplifying the setup for quick testing.

The module connects to a PC via a USB interface, which is facilitated by an additional evaluation module, such as the MSPEXP430G2 LaunchPad. This connection allows users to easily control the ADS1247EVM using the provided software, enabling real-time data capture and analysis.

Software Support

Texas Instruments provides comprehensive software support for the ADS1247EVM, including an intuitive graphical user interface (GUI). This GUI allows users to configure the ADC settings, visualize the data conversion results, and analyze the performance of the ADS1247 chip in various conditions.

Applications

The ADS1247EVM is suitable for a wide range of high-precision measurement applications, including:

  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Pressure and strain gauge sensing
  • Weight and force measurement systems
  • Battery monitoring and other energy applications
  • Scientific and laboratory equipment

With its high level of precision and flexibility, the ADS1247EVM from Texas Instruments stands out as an invaluable tool for any project requiring meticulous data acquisition.

You May Also Be Interested in

Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
ams
BOARD EVAL AS1525
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess