EN
  • EN
  • DE

UCC27201DRMT

Part No UCC27201DRMT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-VSON (4x4)
Win Source Part Number 1276124-UCC27201DRMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27201
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27201DRMT CAD Model

Description

Introducing the UCC27201DRMT by Texas Instruments

The UCC27201DRMT is a high-performance, high-frequency MOSFET driver from the renowned semiconductor manufacturer, Texas Instruments. This advanced driver is specifically designed to address the needs of power conversion and management applications, where efficient and reliable switching is paramount. With its robust feature set, the UCC27201DRMT is an ideal choice for a range of applications including synchronous buck converters, synchronous boost converters, isolated converters, and full-bridge and half-bridge topologies.

At the heart of the UCC27201DRMT's capabilities is its high-side and low-side driver configuration that supports a wide range of power MOSFETs. The driver can deliver up to 4A of peak output current, making it suitable for driving large power MOSFETs with high gate charge. The device operates over a wide supply voltage range from 10V to 20V, providing flexibility in various design scenarios.

One of the key features of the UCC27201DRMT is its industry-leading 3.0-V UVLO (Under Voltage Lock Out) for the high-side drive, ensuring that the MOSFETs are only turned on when sufficient gate voltage is present. This feature enhances the safety and reliability of the system by preventing malfunction due to insufficient gate drive voltage.

The driver also boasts a robust 120V bootstrap diode, which is integrated into the package. This diode simplifies the design and increases the reliability of the high-side drive function by providing the necessary charge pump capabilities to drive the high-side N-channel MOSFETs in a half-bridge configuration.

For enhanced performance, the UCC27201DRMT includes cross-conduction prevention logic, which ensures that both the high-side and low-side MOSFETs are not on simultaneously, preventing potentially damaging shoot-through currents. The device also features matched propagation delays between the high-side and low-side drivers, promoting better control and efficiency in the switching performance.

Available in a compact 8-pin VSON package, the UCC27201DRMT is not only space-efficient but also offers excellent thermal performance. Its package design, combined with the low quiescent current, makes it a thermally efficient solution for modern compact and high-density power systems.

With its robust design and advanced features, the Texas Instruments UCC27201DRMT MOSFET driver is a powerful component for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7464 $52.3920
70+ $1.4330 $100.3100
110+ $1.3882 $152.7020
150+ $1.3434 $201.5100
195+ $1.2986 $253.2270
260+ $1.1643 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess