EN
  • EN
  • DE

NCP81071CZR2G

Part No NCP81071CZR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001432-NCP81071CZR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 1.8V
Ultra Librarian 3D Model Ultra Librarian NCP81071CZR2G CAD Model

Description

ON Semiconductor NCP81071CZR2G High-Performance Gate Driver

The ON Semiconductor NCP81071CZR2G is a cutting-edge, high-performance gate driver designed to meet the demanding requirements of modern power conversion applications. This advanced driver IC is capable of efficiently driving N-channel power MOSFETs and IGBTs, making it an ideal choice for a wide range of power management tasks.

With its robust design, the NCP81071CZR2G offers a high driving current of up to 4A for both turn-on and turn-off, ensuring that power switches operate rapidly and with minimal delay. This results in improved overall efficiency and reduced switching losses, which is critical for applications where power conservation and thermal management are paramount.

The device operates from a wide supply voltage range, typically from 10V to 20V, providing flexibility in various system designs. It also features under-voltage lockout protection (UVLO) for both VCC and VBST supplies, safeguarding the IC and the power switches it controls from operating under sub-optimal voltage conditions.

One of the key attributes of the NCP81071CZR2G is its dual independent inputs, which offer greater control and design versatility. Designers can easily implement functions such as dead-time control and shoot-through protection by manipulating these inputs, thereby enhancing the safety and reliability of the overall system.

The device also includes a robust level-shift technology that ensures stable operation even under high dV/dt noise conditions, a common challenge in fast-switching environments. This feature is particularly useful in applications such as server power supplies, telecom power systems, and industrial power control where electrical noise can be a significant issue.

Furthermore, the NCP81071CZR2G comes in a compact, surface-mount package, allowing for high-density PCB layouts and space-saving designs. It is RoHS compliant, adhering to environmental standards and regulations, making it a responsible choice for eco-conscious manufacturers.

In summary, the ON Semiconductor NCP81071CZR2G is a highly versatile and efficient gate driver that offers superior performance for driving power MOSFETs and IGBTs. Its advanced features and robust protections make it an excellent choice for designers looking to optimize their power conversion systems for both performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2103 $58.2103
3+ $47.7623 $143.2869
4+ $46.2697 $185.0788
5+ $44.7772 $223.8860
6+ $43.2846 $259.7076
8+ $38.8069 $310.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess