EN
  • EN
  • DE

EVAL-AD7705EBZ

Part No EVAL-AD7705EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7705
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 1
Resolution 16
Sampling Rate 500
Data Interface Serial
Input Range 0 ~ 5.25 V
Power (Typ) @ Conditions 6.5mW @ 500SPS
Utilized IC / Part AD7705
Supplied Contents Board(s)
Win Source Part Number 767394-EVAL-AD7705EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL-AD7705EB
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7705EBZ CAD Model

Description

EVAL-AD7705EBZ Evaluation Board

The EVAL-AD7705EBZ is a high-performance evaluation board presented by Analog Devices Inc., designed to showcase the capabilities of the AD7705, a 16-bit, low power, Sigma-Delta ADC (Analog to Digital Converter). This evaluation board is an essential tool for designers and engineers looking to test and implement the AD7705 in their data acquisition systems, particularly in applications requiring high precision and low power consumption.

The AD7705 features a dual-channel design, allowing it to handle two different input types simultaneously, which is ideal for multi-sensor systems. It is optimized for direct connection to transducers, minimizing the need for external signal conditioning. Its on-chip factory calibration ensures high accuracy, and it can be re-calibrated with the user's system calibration values. The ADC operates from a single power supply and is compatible with 3V or 5V logic, making it versatile for various applications.

The EVAL-AD7705EBZ evaluation board comes with a range of features that facilitate easy testing and integration. It includes reference and analog input terminals, and a serial interface port. The board can be connected to a host computer using the serial port, allowing for straightforward data collection and analysis. This feature is particularly useful for performance evaluation and prototyping.

Additionally, the EVAL-AD7705EBZ is equipped with various configurable options, enabling users to experiment with different settings. Users can select the gain and channel, control the filtering options, and choose the clock source. These features allow for a comprehensive evaluation of the AD7705's performance under different conditions.

Overall, the EVAL-AD7705EBZ is a robust tool for evaluating the AD7705 ADC. It simplifies the process of assessing the ADC's features and performance, accelerating development time and helping engineers to create more efficient and reliable data acquisition systems. With its user-friendly interface and flexible configuration, the EVAL-AD7705EBZ is an invaluable asset for any project requiring a high-quality, low-power ADC solution.

You May Also Be Interested in

Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess