EN
  • EN
  • DE
  • IT

DC547A

Part No DC547A
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 16
Sampling Rate 150k
Data Interface SPI
Input Range 0 ~ VREF
Power (Typ) @ Conditions 1.22mW @ 150kSPS
Utilized IC / Part LTC1864L
Supplied Contents Board(s)
Win Source Part Number 782253-DC547A
Popularity Medium
Supply and Demand Status Limited
Family Name DC547A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC547A CAD Model

Description

The DC547A from Linear Technology is a state-of-the-art data acquisition system designed to deliver high precision and performance for a wide range of measurement applications. This product is a testament to Linear Technology's commitment to providing innovative solutions that meet the rigorous demands of industrial, automotive, and scientific research industries.

Key Features:

  • High Accuracy: The DC547A boasts exceptional accuracy levels, making it suitable for applications requiring precise voltage, current, or temperature measurements.
  • Flexible Input Range: With a versatile input range, this product can accommodate various sensors and input signals, ensuring compatibility with numerous measurement setups.
  • Robust Data Conversion: Equipped with a high-resolution analog-to-digital converter (ADC), the DC547A ensures that analog signals are accurately converted to digital data for further processing and analysis.
  • Easy Integration: The design of the DC547A allows for easy integration into existing systems, thanks to its user-friendly interface and compatibility with standard communication protocols.
  • Durable Construction: Built to withstand harsh environments, the DC547A is enclosed in a rugged casing that protects the internal components from dust, moisture, and mechanical stress.

Applications:

  • Industrial Process Control
  • Automotive Testing and Diagnostics
  • Environmental Monitoring
  • Laboratory Research and Development
  • Quality Assurance and Inspection

The DC547A is equipped with specialized software that enhances its capabilities, providing users with a comprehensive toolset for data logging, analysis, and reporting. This software is intuitive and offers a graphical user interface that simplifies the configuration and management of the measurement system.

Linear Technology's DC547A is the ideal choice for professionals who require a reliable and accurate measurement system. With its combination of precision, versatility, and durability, the DC547A stands out as a top-tier product in the field of data acquisition and measurement technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Maxim Integrated
EVAL KIT/SYSTEM MAX1168 (MULTICH
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Analog Devices Inc.
BOARD EVAL 8BIT 250MSPS 44-TQFP / AD9481 - 8 Bit 250M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9215BCP-65
Lowest to $53.3494
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Maxim Integrated
EVAL KIT/SYSTEM MAX191 (LOW-POWE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess