Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 2.85V
Maximum Output Voltage 36V
Output Current 2A
Temperature Range - Operating -25°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number L200
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194142-L200CH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Consumer Electronics, Defence, Military & Aerospace, Power Management
Ultra Librarian 3D Model Ultra Librarian L200CH CAD Model

Description

The L200CH from STMicroelectronics is a versatile adjustable voltage and current regulator that offers a flexible solution for a variety of power management applications. This robust component is designed to supply up to 2 A of output current with an output voltage adjustable from 2.85 V to 36 V, making it ideal for use in power supplies that require a reliable and adjustable source of power.

Key Features

  • Adjustable Output: The L200CH provides an adjustable output voltage, which can be set from 2.85 V to 36 V using external resistors. This feature allows for a wide range of applications and customizations, suiting various design requirements.
  • High Output Current: Capable of delivering up to 2 A of output current, the L200CH is suitable for applications that require a substantial amount of power.
  • Current Limiting: The device includes current limiting and thermal shutdown features, ensuring protection against overload conditions which could potentially damage the regulator or the powered device.
  • Short Circuit Protection: The L200CH is equipped with short circuit protection, enhancing the safety and reliability of the application it is used in.
  • Low Dropout Voltage: A low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices.

Applications

The L200CH is an excellent choice for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Motor control systems
  • LED drivers
  • Lab and test equipment

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the L200CH is no exception. Manufactured to high standards, this voltage and current regulator is designed for long-term reliability, ensuring stable performance throughout its lifespan. Whether for industrial, commercial, or hobbyist applications, the L200CH provides the performance and flexibility needed for efficient power management.

You May Also Be Interested in

Microchip Technology
200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Lowest to $3.9965
ECAD model for MIC4575-3.3WU
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
Silicon Labs
A True 150-nA IQ, 0.9-3.6VIN, Selectable 1.8-5VOUT Instant-OnTM Boost Converter | IC REG BOOST ADJUSTABLE 10TDFN
Lowest to $13.6578
ECAD model for TS3310ITD1022T
Texas Instruments
LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Lowest to $9.4077
ECAD model for LM22671MRE-ADJ
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Exar Corporation
1A, High Efficiency, Fixed 1.4 MHz Current Mode PWM Buck Regulator | IC REG BUCK ADJUSTABLE 1A 10DFN
Lowest to $0.3664
ECAD model for SP6652ER-L
National Semiconductor (TI)
1A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Lowest to $9.8197
ECAD model for LM22672MRX-ADJ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention