Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ DM2
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 350mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 628 pF @ 100 V
Power Dissipation (Max) 110W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD12
Other Names 497-16347-6,497-16347-2,497-16347-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278118-STD12N50DM2
Ultra Librarian 3D Model Ultra Librarian STD12N50DM2 CAD Model

Description

The STD12N50DM2 is a high-performance N-channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is built using an advanced MDmesh™ DM2 technology that combines excellent RDS(on) with low gate charge and capacitance, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The STD12N50DM2 boasts a drain-to-source voltage (V<sub>DS) rating of 500V, providing a robust solution for applications requiring high voltage capabilities.
  • Current Capacity: With a continuous drain current (I<sub>D) of 11A, this MOSFET can handle significant power, suitable for demanding electronic circuits.
  • Low On-Resistance: The device features a low on-state resistance (RDS(on)) of 0.52Ω (max), enhancing overall efficiency by minimizing conduction losses.
  • Fast Switching: The fast-switching speed of the STD12N50DM2 is facilitated by its low gate charge (Q<sub>g), which is beneficial in reducing switching losses in power conversion applications.
  • High dv/dt Capability: Engineered for reliability, the MOSFET has a high dv/dt capability, ensuring stable performance under fast voltage transients.

Applications

The STD12N50DM2 is designed for a multitude of applications, including but not limited to:

  • Switching power supplies
  • LED lighting solutions
  • High-performance DC/DC converters
  • Power management in computing and telecom systems
  • Motor control circuits

Package and Environmental Compliance

The STD12N50DM2 is offered in a TO-252 (DPAK) package, which is not only compact but also capable of handling high thermal performance requirements. Additionally, STMicroelectronics is committed to environmental sustainability, and the STD12N50DM2 is designed to meet RoHS and Halogen-free compliance, reflecting the company's dedication to reducing the environmental impact of their products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention