Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.3V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 2 mA
Current - Supply (Max) 12 mA
PSRR 76dB ~ 60dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Base Product Number LF50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-10201-1,497-10201-2,LF50CPTTRY,497-10201-6
Standard Package 2,500
Win Source Part Number 980966-LF50CPT-TRY
Ultra Librarian 3D Model Ultra Librarian LF50CPT-TRY CAD Model

Description

The LF50CPT-TRY from STMicroelectronics is a low drop fixed and adjustable positive voltage regulator that is specifically designed to deliver a high level of performance and reliability for a wide range of applications. This regulator is capable of providing up to 500 mA of current with a low dropout voltage, making it an excellent choice for systems that require stable and efficient power supply solutions.

Key Features

  • Output Current: The LF50CPT-TRY can deliver up to 500 mA of current, which is suitable for powering small to medium-sized electronic devices.
  • Low Dropout Voltage: It offers a low dropout voltage, which enhances the efficiency of the system by minimizing the voltage difference between the input and output.
  • Thermal Shutdown and Current Limiting: Integrated features such as thermal shutdown and current limiting protect the device against over-temperature and over-current conditions, ensuring the safety and longevity of both the regulator and the application it powers.
  • Wide Operating Temperature Range: This regulator can operate over a wide temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.
  • Voltage Options: The LF50CPT-TRY is available in both fixed and adjustable voltage options, providing flexibility for designers to choose the appropriate version for their specific voltage requirements.

Applications

The versatility of the LF50CPT-TRY allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Devices
  • Battery-Powered Devices

Product Specifications

The LF50CPT-TRY is provided in a TO-220 package, known for its robustness and ability to dissipate heat efficiently. Its precision in maintaining a stable output voltage under varying load conditions makes it a reliable component for critical applications where voltage regulation is paramount.

With the LF50CPT-TRY, STMicroelectronics continues its tradition of delivering high-quality power management solutions that meet the evolving needs of modern electronic systems, ensuring that designers have access to the best components for their power supply requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1623 $52.3035
105+ $0.9537 $100.1385
165+ $0.9239 $152.4435
225+ $0.8941 $201.1725
290+ $0.8643 $250.6470
390+ $0.7749 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,162 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention