Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 8.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 900pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 430 mOhm @ 4.3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102848-STD12N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD12N65M5 CAD Model

Description

STD12N65M5 - N-channel 650 V, 0.33 Ω typ., 10 A MDmesh™ M5 Power MOSFET in a DPAK package

The STD12N65M5 is a high-performance N-channel Power MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This MOSFET is a part of the innovative MDmesh™ M5 series, which utilizes ST's proprietary super-junction technology that significantly reduces on-resistance and total power losses, making it an ideal choice for high-efficiency power conversion.

With a drain-source voltage (V<sub>DS) of 650 V, the STD12N65M5 is designed to handle high voltages, making it particularly suitable for applications such as switch-mode power supplies, LED lighting, welding, solar inverters, and other high-voltage switching applications. The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.33 Ω (typical), which translates to reduced conduction losses and improved overall efficiency.

This MOSFET can deliver a continuous drain current (I<sub>D) of up to 10 A, allowing for significant power handling capability. Additionally, the STD12N65M5 features a fast recovery diode, which is advantageous in applications where fast switching is crucial. The device also has a low gate charge (Q<sub>G), which minimizes the driving power required and further enhances its efficiency.

The STD12N65M5 comes in a rugged DPAK package, known for its compact footprint and excellent thermal performance. The package is designed to withstand harsh environments and is characterized by its high avalanche ruggedness, ensuring reliability and a long service life even under stressful conditions.

STMicroelectronics has also taken steps to ensure that the STD12N65M5 meets environmental standards. The device is compliant with RoHS and Halogen-free directives, making it an environmentally friendly choice for designers looking to create green products.

In summary, the STD12N65M5 from STMicroelectronics is a state-of-the-art Power MOSFET that offers high voltage capability, low on-resistance, high current handling, and fast switching performance, all packaged in a robust and compact DPAK package. It is an excellent choice for power conversion applications where efficiency and reliability are paramount.

You May Also Be Interested in

Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5750 $66.9500
62+ $2.1130 $131.0060
95+ $2.0469 $194.4555
131+ $1.9809 $259.4979
169+ $1.9148 $323.6012
227+ $1.7167 $389.6909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention