Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1166205-D55NH2LL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D55NH2LL CAD Model

Description

STMicroelectronics Product D55NH2LL Overview

The D55NH2LL is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's MDmesh™ M5 series, which features innovative technology aimed at reducing on-state resistance and total power losses, making it an ideal choice for energy-conscious applications.

Key Features

  • Low Threshold Voltage: The D55NH2LL comes with a low gate threshold voltage, making it suitable for low-voltage applications that require efficient power management.
  • High Efficiency: With its MDmesh™ M5 technology, this power MOSFET achieves high efficiency due to its extremely low on-state resistance (R<sub>DS(on)).
  • Fast Switching: The device is designed for fast switching applications, reducing switching losses and improving overall performance.
  • High Current Capacity: It is capable of handling high currents, making it a robust component for power-intensive applications.

Applications

The versatility of the D55NH2LL allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Automotive Applications
  • High-Performance Computing

Product Specifications

The D55NH2LL is encapsulated in a robust package that ensures durability and long-term reliability. Below are some of the key specifications:

  • Voltage Rating: The MOSFET is designed to handle significant voltages, providing a wide margin for various electronic designs.
  • Temperature Tolerance: It operates effectively over a wide temperature range, ensuring performance stability under varying environmental conditions.
  • Package: The component comes in a user-friendly package that simplifies the assembly process and is compatible with standard mounting techniques.

With its advanced features and reliable performance, the D55NH2LL power MOSFET from STMicroelectronics is a top choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention