Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MESH OVERLAY
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 150V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 110nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2420pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 52 mOhm @ 20A, 10V
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260655-STB40NS15T4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STB40NS15
Introduction Date October 04, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB40NS15T4 CAD Model

Description

The STB40NS15T4 is a state-of-the-art N-Channel MOSFET manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and high-performance solutions. This MOSFET is part of the STripFET™ IV series, which is renowned for its low on-state resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.

Featuring a breakdown voltage of 150V and a continuous drain current of 40A, the STB40NS15T4 is designed for use in a wide range of applications, including DC-DC converters, motor control circuits, and power management functions in computing and telecommunications equipment. With its robust and durable design, the STB40NS15T4 ensures reliable operation even under challenging conditions.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Performance: Thanks to its low gate charge (Q<sub>g), the STB40NS15T4 offers fast switching speeds, which is crucial for applications requiring high-frequency operation.
  • 150V Drain-Source Voltage (V<sub>DS): The high breakdown voltage allows the MOSFET to handle high-voltage applications with ease.
  • 40A Continuous Drain Current (I<sub>D): This feature enables the MOSFET to support high current loads, making it suitable for power-intensive applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity in the field.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management for Computing
  • Telecommunications Equipment

The STB40NS15T4 comes in a D2PAK package, which is ideal for surface-mount technology (SMT) and offers excellent thermal performance. Its design is optimized for compatibility with automated assembly processes, reducing manufacturing costs and time-to-market for products incorporating this advanced MOSFET.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention