The TPC8401(TE12L) is a P-channel MOSFET manufactured by Toshiba. It is designed for load switching applications in portable devices and power management circuits. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient power control.
Applications
- Load switches
- Power management in portable devices (smartphones, tablets, laptops)
- DC-DC converters
- Battery protection circuits
- Motor control
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Small surface mount package (SOP-8)
- RoHS compliant
Benefits
- Efficient power switching due to low on-resistance
- Reduced power losses and improved battery life in portable devices
- Compact design for space-constrained applications
- Easy integration into automated assembly lines
- Environmentally friendly due to RoHS compliance
Technical Specifications
The TPC8401(TE12L) has a drain-source voltage (VDSS) of -30V and a gate-source voltage (VGSS) of ±20V. The continuous drain current (ID) is -4.5A, and the pulsed drain current (IDP) is -18A. The on-resistance (RDS(on)) is typically 35 mΩ at VGS = -10V and 52 mΩ at VGS = -4.5V. The gate threshold voltage (VGS(th)) is -1.0V to -3.0V. The total gate charge (Qg) is 9.5 nC. The operating and storage temperature range is -55°C to +150°C. It comes in a SOP-8 package.
This MOSFET is optimized for low-voltage, low-current applications where efficiency and size are critical. Its low on-resistance minimizes power dissipation, making it an ideal choice for battery-powered devices and other energy-sensitive applications.