EN
  • EN
  • DE

NIF9N05CLT1G

Part No NIF9N05CLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 59V 2.6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 59V
Continuous Drain Current at 25°C 2.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Gate-Source Threshold Voltage 2.5V @ 100μA
Max Gate Charge 7nC @ 4.5V
Max Input Capacitance 250pF @ 35V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.69W (Ta)
Maximum Rds On at Id,Vgs 125 mOhm @ 2.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 123392-NIF9N05CLT1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian NIF9N05CLT1G CAD Model

Description

The NIF9N05CLT1G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and switching in various applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of modern electronic devices.

Key Features

  • Low On-Resistance: The NIF9N05CLT1G boasts a low on-resistance, which ensures minimal power loss during operation and enhances overall efficiency.
  • High Current Capability: It supports a continuous drain current (ID) at 25°C, making it suitable for high-power applications.
  • High-Speed Switching: With fast switching speeds, this MOSFET is ideal for high-frequency power switching applications.
  • Low Gate Charge: The reduced gate charge enables faster switching and reduced switching losses, contributing to the efficiency of the system.
  • Temperature Performance: Capable of operating over a wide temperature range, this MOSFET is designed for robust performance in challenging environments.

Applications

The versatile nature of the NIF9N05CLT1G makes it suitable for a wide range of applications, including:

  • Power supply converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • DC-DC converters
  • Power management in portable and wireless devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NIF9N05CLT1G is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and longevity in the field. With its robust design and ON Semiconductor's rigorous testing procedures, customers can trust this MOSFET to deliver consistent results in their applications.

Environmental Compliance

In addition to its technical capabilities, the NIF9N05CLT1G is also environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) regulations, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is safe for the environment and for use in a wide range of consumer electronics.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess