EN
  • EN
  • DE

APT12060LVR

Part No APT12060LVR
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146603-APT12060LVR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT12060LVR CAD Model

Description

The APT12060LVR is a high-power RF MOSFET manufactured by Advanced Power Technology (APT). It is designed for use in various RF applications, including radar systems, communication infrastructure, and industrial RF generators. This MOSFET is characterized by its high power gain, excellent linearity, and robust performance, making it suitable for demanding applications that require high efficiency and reliability.

Applications:

  • Radar Systems: Used in pulsed radar applications for signal amplification.
  • Communication Infrastructure: Employed in base stations and other communication equipment.
  • Industrial RF Generators: Suitable for RF heating and welding applications.
  • Medical Equipment: Used in MRI and other medical RF applications.

Features:

  • LDMOS Technology: Based on LDMOS technology for high power and high frequency operation.
  • High Power Gain: Delivers significant power gain in RF amplifier circuits.
  • Excellent Linearity: Ensures low distortion for accurate signal reproduction.
  • High Efficiency: Minimizes power losses and heat generation.
  • Robust Design: Designed for reliable operation in harsh environments.

Benefits:

  • Increased System Performance: Improves signal strength and range in RF systems.
  • Reduced Power Consumption: High efficiency minimizes power consumption and operating costs.
  • Enhanced Reliability: Robust design ensures long-term reliable operation.
  • Simplified Design: High gain and linearity simplify amplifier design.

Specifications:

The APT12060LVR operates at a drain-source voltage (Vds) of 125V, and it is capable of delivering a high pulsed power output. The device exhibits a low on-resistance for minimal power dissipation. The APT12060LVR is available in a robust package. This RF MOSFET is a high-performance solution for demanding RF applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess