The SIR172ADP is an N-Channel Power MOSFET from Vishay Siliconix, optimized for high-efficiency synchronous rectification in isolated DC-DC converters, as well as OR-ing functionality. This device delivers a superior combination of low on-resistance, exceptionally fast switching speed, and robust thermal capabilities, making it an excellent choice for demanding power management applications.
Applications:
- Synchronous Rectification in Isolated DC-DC Converters: Maximizes efficiency in secondary-side rectification.
- OR-ing Diodes: Ideal for replacing Schottky diodes in OR-ing applications, reducing forward voltage drop and power dissipation.
- High-Frequency Switching Power Supplies: Well-suited for high-frequency converters requiring fast switching and low losses.
- DC Motor Control: Capable of handling the current requirements of low to medium power DC motors.
- Battery Management Systems (BMS): Can be used for load switching and protection in BMS applications.
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, significantly increasing overall efficiency.
- Fast Switching Speed: Reduces switching losses, contributing to improved system performance and efficiency, particularly at higher frequencies.
- Low Gate Charge (Qg): Enables efficient gate drive, further minimizing switching losses and simplifying gate drive circuitry.
- 100% Rg Tested: Ensures consistent and reliable performance.
- Halogen-Free According to IEC 61249-2-21 Definition.
Benefits:
- Higher Efficiency: Low RDS(on) and fast switching minimize power losses, resulting in significantly improved efficiency in power conversion stages.
- Reduced Heat Dissipation: Lower power losses lead to reduced heat generation, simplifying thermal management and potentially reducing heatsink size and cost.
- Improved System Performance: Fast switching enables higher frequency operation, which can lead to smaller and lighter power supply designs.
- Enhanced Reliability: Robust design and consistent performance contribute to increased system reliability.
- Simplified Design: Easy to use and readily available design resources simplify the design process.
Additional Details:
The SIR172ADP is offered in a PowerPAK SO-8 package. Typical specifications include a drain-source voltage (VDS) of 30V, continuous drain current (ID) rating of 13A, and a maximum RDS(on) of 5.5 mΩ at VGS = 10V. The gate threshold voltage is typically between 1V and 2.5V. This MOSFET is designed for surface mount technology (SMT) assembly. It complies with RoHS standards. The device's pulsed drain current rating is notably higher than its continuous rating, allowing it to handle transient peak currents.