EN
  • EN
  • DE

MAX1711EEG+T

Part No MAX1711EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH-SPEED, DIGITALLY ADJUSTED S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications PWM Controller, CPU core
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.925V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number MAX1711
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829655-MAX1711EEG+T
Ultra Librarian 3D Model Ultra Librarian MAX1711EEG+T CAD Model

Description

Maxim Integrated's MAX1711EEG+T - High-Efficiency, Multi-Chemistry Battery-Charger Controller

The MAX1711EEG+T by Maxim Integrated is a versatile and sophisticated battery-charger controller designed to accommodate the needs of modern portable electronics. This high-efficiency integrated circuit is engineered to handle a variety of battery chemistries, making it an ideal choice for applications such as laptops, handheld devices, and other portable equipment that require reliable and efficient battery management solutions.

Key Features

  • Multi-Chemistry Support: The MAX1711EEG+T is compatible with several battery chemistries, including Lithium-Ion (Li-Ion), Nickel Metal Hydride (NiMH), and Nickel Cadmium (NiCd) batteries. This allows for a broad range of applications and flexibility in design.
  • High-Efficiency Operation: With its high-efficiency design, this charger controller maximizes battery life and minimizes heat generation, which is crucial for the longevity and safety of battery-powered devices.
  • Adjustable Charging Parameters: The device offers adjustable charge voltage and current settings, providing designers with the ability to fine-tune the charging process to the specific needs of their battery pack.
  • Integrated Safety Features: It includes multiple safety features such as overvoltage protection, thermal protection, and charge termination to ensure safe and reliable operation under various conditions.
  • Small Footprint: The MAX1711EEG+T comes in a compact 24-pin QSOP package, which is ideal for space-constrained applications.

Applications

The flexibility and high performance of the MAX1711EEG+T make it suitable for a wide array of portable devices. Its ability to efficiently manage power for different battery types is particularly beneficial for:

  • Notebook Computers
  • Portable Power Tools
  • Handheld Instruments
  • Medical Devices
  • Other Battery-Powered Devices

Technical Specifications

The MAX1711EEG+T operates over a wide input voltage range and provides a programmable charge current up to 4A, making it capable of charging batteries quickly and effectively. The device also features an automatic power-down mode when the battery is fully charged, reducing power consumption when not in active use.

For designers and engineers looking to incorporate a reliable battery charging solution into their products, the MAX1711EEG+T offers a blend of performance, versatility, and safety, ensuring that end-users can rely on their devices for longer periods without the need for frequent recharging.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0039 $63.0351
21+ $5.7473 $120.6933
32+ $5.5683 $178.1856
43+ $5.3881 $231.6883
56+ $5.2091 $291.7096
75+ $4.6697 $350.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess