EN
  • EN
  • DE

2SK3221

Part No 2SK3221
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127532-2SK3221
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3221 CAD Model

Description

The 2SK3221 is an N-channel RF MOSFET transistor manufactured by NEC. This MOSFET is designed for high-frequency applications, providing excellent performance in amplification and switching circuits. It is known for its low noise figure and high gain characteristics, making it suitable for sensitive receiver and transmitter applications.

Applications:

  • RF Amplifiers: Used in the amplification stages of radio frequency signals, enhancing signal strength with minimal noise.
  • Oscillators: Employed in oscillator circuits to generate stable and clean signals at desired frequencies.
  • Mixers: Functions as a mixer in RF circuits, combining different frequency signals to produce intermediate frequencies.
  • High-Frequency Switching: Utilized in high-speed switching applications where fast response and low losses are critical.
  • Communication Equipment: Found in various communication devices such as transceivers, satellite communication systems, and wireless networks.

Features:

  • N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
  • High Gain: Provides substantial signal amplification, enhancing the sensitivity and range of RF circuits.
  • Low Noise Figure: Minimizes noise contribution, ensuring clear signal transmission and reception.
  • High-Frequency Operation: Designed for optimal performance in high-frequency circuits.
  • Surface Mount Package: Facilitates easy integration into compact electronic devices.

Benefits:

  • Improved Signal Quality: Enhances signal strength while minimizing noise, resulting in clearer and more reliable communication.
  • Increased Circuit Efficiency: Operates efficiently, reducing power consumption and heat generation.
  • Compact Design: Allows for smaller and more integrated circuit designs due to its surface mount package.
  • Enhanced System Performance: Contributes to the overall performance and reliability of RF systems.
  • Versatile Application: Suitable for a wide range of RF applications, providing flexibility in design and implementation.

The 2SK3221 boasts impressive technical specifications, including a high drain current, low gate threshold voltage, and excellent forward transconductance. Its robust design ensures stable operation even under varying conditions. The transistor is typically housed in a small surface mount package, allowing for dense board designs and efficient heat dissipation. This makes it a preferred choice for designers aiming to create compact and high-performance RF devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8113 $59.0373
51+ $2.3065 $117.6315
78+ $2.2349 $174.3222
107+ $2.1622 $231.3554
139+ $2.0906 $290.5934
185+ $1.8746 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess