EN
  • EN
  • DE

NVDD5894NLT4G

Part No NVDD5894NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N−Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 14A
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 50A, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 41nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2103pF @ 25V
Power - Max 3.8W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer Package D-Pak 5-Lead
Win Source Part Number 1232722-NVDD5894NLT4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NVDD5894NL
Introduction Date December 10, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian NVDD5894NLT4G CAD Model

Description

Introducing the NVDD5894NLT4G from ON Semiconductor

The NVDD5894NLT4G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, offering superior performance in power management tasks. With its compact size and high efficiency, the NVDD5894NLT4G is an ideal choice for engineers looking to enhance their designs with a reliable and powerful component.

Key Features

  • Low On-Resistance: The NVDD5894NLT4G boasts an exceptionally low on-resistance, which significantly reduces power losses and improves overall efficiency in circuits.
  • High Current Capability: This MOSFET can handle high amounts of current, making it suitable for demanding applications that require robust power handling capabilities.
  • Thermal Management: ON Semiconductor has designed this device with excellent thermal characteristics, ensuring that it operates reliably even under high temperature conditions.
  • Enhanced Durability: The NVDD5894NLT4G is built to last, with a rugged construction that withstands harsh environments and ensures a long operational lifespan.
  • Environmentally Friendly: Compliant with RoHS regulations, this product minimizes the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the NVDD5894NLT4G allows it to be used in a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive electronics
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The NVDD5894NLT4G is produced with state-of-the-art manufacturing processes and undergoes rigorous testing to ensure it delivers consistent performance and reliability.

Whether you're designing power supplies, working on automotive electronics, or developing energy-efficient solutions, the NVDD5894NLT4G from ON Semiconductor is your go-to component for high-performance power switching applications. Its robust design, environmental compliance, and superior electrical characteristics make it a top choice for engineers and designers around the globe.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess