EN
  • EN
  • DE

LAN7500-ABZJ

Part No LAN7500-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB-10/100/1K ETH CTRL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100/1000 Base-T/TX
Supply Voltage - Operating 1.2V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 131868-LAN7500-ABZJ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian LAN7500-ABZJ CAD Model

Description

The LAN7500-ABZJ is a high-performance, compact, and reliable USB to Ethernet controller from the esteemed Microchip Technology. This device is designed to offer a perfect solution for integrating Ethernet connectivity into products with USB interfaces. It is particularly suitable for applications in embedded systems, consumer electronics, and network-enabled devices.

The LAN7500-ABZJ comes with an array of features that make it a versatile choice for developers. It supports high-speed USB 2.0 for data transfer rates of up to 480 Mbps, ensuring that connected devices can communicate with each other swiftly and effectively. Furthermore, the controller is equipped with an Ethernet MAC and PHY, supporting full-duplex operation and 10BASE-T, 100BASE-TX, and 1000BASE-T networking standards, which makes it adaptable to various network environments.

One of the key benefits of the LAN7500-ABZJ is its ease of integration. The controller requires minimal external components, which simplifies the design and reduces the overall cost for system developers. Additionally, it comes with a suite of support software that includes drivers for major operating systems, further easing the development process.

Security is also a priority with the LAN7500-ABZJ, as it supports features such as Wake-on-LAN and IEEE 802.3az Energy Efficient Ethernet, which can help reduce power consumption during periods of low network activity. This makes the controller not only efficient but also environmentally friendly.

In terms of physical characteristics, the LAN7500-ABZJ is available in a 56-pin QFN package, which is known for its small footprint and excellent thermal performance. This compact form factor makes it an ideal choice for space-constrained applications.

Overall, the LAN7500-ABZJ from Microchip Technology is a robust and flexible solution for adding high-speed Ethernet connectivity to a variety of USB-enabled devices. With its strong feature set and support for multiple network standards, it stands out as a top choice for designers looking to enhance their products with network capabilities.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5526 $55.6578
7+ $15.2226 $106.5582
11+ $14.7469 $162.2159
15+ $14.2712 $214.0680
19+ $13.7955 $262.1145
25+ $12.3684 $309.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,574 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess