EN
  • EN
  • DE

MIC4575-3.3WU

Part No MIC4575-3.3WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Function Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 3.3V
Output Current 1.7A (Switch)
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC4575
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222586-MIC4575-3.3WU
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4575-3.3WU CAD Model

Description

Microchip Technology MIC4575-3.3WU Voltage Regulator

The MIC4575-3.3WU is a robust and efficient buck regulator integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is part of the MIC4575 series, which is known for its high performance in power management applications. The MIC4575-3.3WU is tailored to deliver a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.

With its wide input voltage range from 4.5V to 24V, the MIC4575-3.3WU is versatile and can accommodate various power supply configurations. This makes it an ideal choice for a broad range of applications, including consumer electronics, telecommunications, and industrial systems. The device is capable of supplying up to 3A of output current, providing sufficient power for moderate to high-power applications.

The MIC4575-3.3WU incorporates a range of features to ensure reliable operation. It has built-in thermal shutdown and current limit protection mechanisms that safeguard the device and the system against excessive heat and overcurrent conditions. Additionally, its high efficiency helps to minimize heat generation, thus reducing the need for extensive heat sinking or cooling measures.

Designed in a TO-263 (D2PAK) surface-mount package, the MIC4575-3.3WU is suitable for automated assembly processes, allowing for efficient manufacturing and integration into a variety of product designs. It also offers a low-profile solution for space-constrained applications.

Key specifications of the MIC4575-3.3WU include:

  • Fixed Output Voltage: 3.3V
  • Output Current: Up to 3A
  • Input Voltage Range: 4.5V to 24V
  • High Efficiency
  • Thermal Shutdown and Current Limit Protection
  • Package: TO-263 (D2PAK)

In conclusion, the MIC4575-3.3WU from Microchip Technology is a reliable and efficient solution for power regulation needs. Its combination of features, protection mechanisms, and ease of integration make it an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess