EN
  • EN
  • DE

DC851A-R

Part No DC851A-R
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 10
Sampling Rate 25M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 150mW @ 25MSPS
Utilized IC / Part LTC2286
Supplied Contents Board(s)
Win Source Part Number 782528-DC851A-R
Popularity Medium
Supply and Demand Status Limited
Family Name DC851A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC851A-R CAD Model

Description

The DC851A-R is an exemplary evaluation board from Linear Technology designed for engineers and developers who need to assess the performance of the LTC2358-18, an 18-bit, low noise 8-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC). This board is an essential tool for testing and prototyping in a wide range of applications, including medical imaging, test equipment, and industrial process control.

Key Features

  • High Precision: The LTC2358-18 provides 18-bit resolution with no missing codes, ensuring high precision in data acquisition.
  • Multiple Channels: With eight channels available, the DC851A-R can sample multiple signals simultaneously, making it ideal for complex systems that require multi-point monitoring.
  • Flexible Sampling: The board supports a wide range of sampling rates, allowing users to tailor the data acquisition process to their specific needs.
  • Easy Integration: The DC851A-R is designed for seamless integration with most microcontrollers or digital signal processors, facilitating quick setup and ease of use.

Performance and Versatility

The DC851A-R showcases the LTC2358-18's exceptional performance, featuring a low noise floor and a high signal-to-noise ratio (SNR), which is crucial for capturing the most accurate data. Its versatile input range and configurable input buffers allow for a wide variety of signal types to be connected directly to the ADC without the need for external signal conditioning.

Software and Support

Linear Technology provides comprehensive software support for the DC851A-R, including example code and detailed documentation. This ensures that users can get up and running quickly, focusing on their data acquisition tasks rather than setup and configuration. Additionally, the company's technical support team is available to assist with any questions or issues that may arise during the evaluation process.

Conclusion

Overall, the DC851A-R evaluation board is an indispensable tool for professionals who demand high-precision data acquisition. Its robust design, coupled with the performance of the LTC2358-18 ADC, makes it a go-to choice for those seeking to enhance their product development with reliable and accurate measurement capabilities.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess