Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Family Part Number MIC37502
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222483-MIC37502BR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37502BR CAD Model

Description

Introducing the MIC37502BR from Microchip Technology

The MIC37502BR is a high-performance, low-dropout linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is an ideal choice for various applications that require a stable and reliable power supply, thanks to its robust design and impressive specifications.

Key Features:

  • Output Voltage: The MIC37502BR offers a fixed output voltage of 2.5V, which is essential for powering sensitive electronic components that require a precise voltage level for optimal operation.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, this regulator can easily handle high-power applications without compromising on performance or efficiency.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures that the regulator maintains a consistent output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered devices.
  • Thermal and Overcurrent Protection: The MIC37502BR is equipped with built-in thermal shutdown and current limit features, providing additional layers of safety to prevent damage from overheating or excessive current draw.
  • Stability: This regulator is stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and are beneficial in maintaining output voltage stability under varying load conditions.
  • Adjustable Output: While the MIC37502BR comes with a preset voltage, it also offers the flexibility of an adjustable output configuration, allowing users to tailor the output voltage to specific requirements using external resistors.

Applications:

The versatility of the MIC37502BR makes it suitable for a wide range of applications, including:

  • Computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial and medical equipment
  • Consumer electronics

With its robust design, high current output, and precision voltage regulation, the MIC37502BR from Microchip Technology stands out as a reliable power management solution for designers and engineers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912FA-#ZZZB
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention