EN
  • EN
  • DE

ADS58C28EVM

Part No ADS58C28EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS58C28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features ADS58C28 series 11 Bit 200M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name ADS58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number ADS58C28EVM-ND, 296-50730
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910862-ADS58C28EVM
Ultra Librarian 3D Model Ultra Librarian ADS58C28EVM CAD Model

Description

The ADS58C28EVM from Texas Instruments is a high-performance evaluation module designed to showcase the capabilities of the ADS58C28, a dual-channel, 14-bit analog-to-digital converter (ADC). This evaluation module (EVM) is an essential tool for designers and engineers who need to evaluate the performance of the ADS58C28 ADC in a variety of applications, including wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features of the ADS58C28EVM

  • Dual-Channel ADC: The ADS58C28EVM features two ADCs, each capable of sampling at rates up to 100 MSPS (mega-samples per second), providing the necessary bandwidth for high-speed signal processing tasks.
  • High Resolution: With a 14-bit resolution, the EVM ensures precise digital representation of analog signals, enabling accurate data capture for demanding applications.
  • Flexible Input Options: The EVM offers a variety of input configurations, including single-ended and differential inputs, to accommodate a wide range of signal sources.
  • Integrated Features: On-board clocking and synchronization features facilitate easy integration into larger systems and ensure consistent, reliable performance.
  • User-Friendly Interface: The EVM includes a graphical user interface (GUI) for straightforward control and monitoring of the ADC's functions, simplifying the evaluation process.
  • Supporting Documentation: Texas Instruments provides comprehensive documentation, including schematics, layout files, and a detailed user guide, to assist users in maximizing the utility of the EVM.

Applications

The ADS58C28EVM is well-suited for a variety of applications that require high-speed and high-resolution data conversion. Its robust design and advanced features make it an ideal choice for:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G)
  • Defense and aerospace (e.g., radar and satellite communications)
  • Test and measurement equipment
  • Medical imaging systems

Conclusion

The ADS58C28EVM represents a powerful tool for professionals needing to evaluate the performance of the ADS58C28 ADC. With its combination of high-speed, high-resolution sampling, and user-friendly features, this EVM from Texas Instruments is an invaluable asset for developing advanced electronic systems.

You May Also Be Interested in

Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7946
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $100.8639
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess