EN
  • EN
  • DE

DS16EV5110SQ

Part No DS16EV5110SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS16EV5110 Video Equalizer (3D+C) for DVI, HDMI Sink-Side Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168912-DS16EV5110SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS16EV5110SQ CAD Model

Description

The DS16EV5110SQ from Texas Instruments is a high-performance, adaptive equalizer designed to extend the reach of high-speed differential signals across a variety of cable types. This device is particularly well-suited for professional video, consumer electronics, and automotive infotainment applications, where maintaining signal integrity over long distances is crucial.

Key Features

  • Signal Enhancement: The DS16EV5110SQ enhances signals to compensate for cable losses and reduces deterministic jitter, ensuring high-quality transmission over extended distances.
  • Adaptive Equalization: With its adaptive equalization capability, the device automatically adjusts to the optimal settings for different cable lengths and types, delivering a plug-and-play experience for the user.
  • Wide Data Rate Range: Supporting data rates from 0.25 Gbps to 1.65 Gbps, this product is versatile and can be used in a variety of high-speed data applications.
  • Low Power Consumption: Designed with efficiency in mind, the DS16EV5110SQ operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • I2C Interface: An integrated I2C interface allows for easy configuration and control of the equalizer settings, providing flexibility and fine-tuning for specific system requirements.
  • Robust Operation: Texas Instruments has engineered this device to withstand the rigors of industrial environments, ensuring reliable operation under various conditions.

Applications

  • Professional Video Equipment
  • High-Definition Multimedia Interface (HDMI)
  • Automotive Infotainment Systems
  • Digital Signage
  • Surveillance Systems

Product Specifications

The DS16EV5110SQ is available in a compact 24-pin QFN package, making it easy to integrate into space-constrained designs. It operates over a temperature range of -40°C to +85°C, ensuring performance in extreme environments. Furthermore, the device complies with the necessary industry standards, ensuring compatibility and interoperability with other components in the system.

For engineers and designers looking to improve signal integrity in their high-speed data transmission systems, the DS16EV5110SQ from Texas Instruments provides a reliable and efficient solution.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6839 $62.7356
8+ $12.8688 $102.9504
13+ $12.4667 $162.0671
17+ $12.0645 $205.0965
22+ $11.6624 $256.5728
29+ $10.4559 $303.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,275 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess