EN
  • EN
  • DE

ADS1271EVM

Part No ADS1271EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVALUATION MODULE FOR ADS1271
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 27 Weeks
Features ADS1271 series 24 Bit 105k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Bulk
Family Name ADS1271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -ADS1271EVM-NDR, 296-18361-NDR, 296-18361-ND, -296-18361, 296-18361, -296-18361-ND, 296-ADS1271EVM
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910836-ADS1271EVM
Ultra Librarian 3D Model Ultra Librarian ADS1271EVM CAD Model

Description

Texas Instruments ADS1271EVM Product Overview

The Texas Instruments ADS1271EVM is a high-performance evaluation module designed to showcase the capabilities of the ADS1271, a 24-bit, high-speed, delta-sigma analog-to-digital converter (ADC). This evaluation module is an essential tool for designers and engineers who require precise analog-to-digital conversion with a focus on audio and industrial measurement applications.

Key Features

  • High Precision: The ADS1271EVM is built around the ADS1271 ADC, which offers exceptional 24-bit resolution and a very low noise density, making it ideal for applications requiring high-accuracy signal acquisition.
  • High-Speed Performance: With a data sampling rate of up to 105kSPS, this EVM is well-suited for capturing fast transient signals and for high bandwidth measurements.
  • Flexible Input Ranges: The module supports various input ranges, including ±2.5V, ±5V, and others, providing the versatility needed for diverse application requirements.
  • Easy Connectivity: The ADS1271EVM includes a parallel interface for straightforward connection to a host system or microcontroller, as well as an onboard oscillator for standalone operation.
  • Comprehensive Software Support: Texas Instruments provides an intuitive graphical user interface (GUI) for the ADS1271EVM, making it easy to configure the ADC, visualize data, and analyze performance in real-time.

Applications

The ADS1271EVM is suitable for a wide range of applications, including:

  • Professional audio equipment
  • Medical instrumentation
  • Industrial process control
  • Seismic data acquisition systems
  • Scientific research instrumentation

Package Contents

The ADS1271EVM package includes the evaluation module itself, along with necessary software for operation. Users should note that a power supply, interface adapter, and additional cables may be required for full functionality, which are sold separately.

With the ADS1271EVM, Texas Instruments provides a robust platform for evaluating the ADS1271 ADC's performance, aiding in the rapid development and prototyping of advanced analog-to-digital conversion solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.8639 $100.8639
2+ $97.6102 $195.2204
3+ $94.3565 $283.0695
4+ $84.5955 $338.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess