EN
  • EN
  • DE
  • IT

ISLA224IR72EV1Z

Part No ISLA224IR72EV1Z
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR ISLA224P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 15 Weeks
Features ISLA224P series 14 Bit 250M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Renesas Electronics America
Series FemtoCharge™
Package Box
Family Name ISLA224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908884-ISLA224IR72EV1Z
Ultra Librarian 3D Model Ultra Librarian ISLA224IR72EV1Z CAD Model

Description

The Renesas Electronics America ISLA224IR72EV1Z is an evaluation board for the ISLA224P series 14 Bit 250M Samples per Second Analog to Digital Converter (ADC).

  • Series: FemtoCharge™
  • Package: Box
  • Popularity: High
  • Supply and Demand Status: Balance
  • ECCN: EAR99
  • HTSUS: 8473.30.1180
  • REACH Status: REACH Unaffected
  • Production Lead Time: 15 weeks
  • Also Known As: 908884-ISLA224IR72EV1Z

You May Also Be Interested in

Texas Instruments
ADS8686SEVM-PDK / ADS8686S - 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Lowest to $379.0350
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD4003 / AD4003 - 18 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $112.9676
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess