EN
  • EN
  • DE
  • IT

MB95F778LPMC1-G-SNE2

Part No MB95F778LPMC1-G-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 732448-MB95F778LPMC1-G-SNE2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB95F778LPMC1-G-SNE2 CAD Model

Description

The MB95F778LPMC1-G-SNE2 is a microcontroller from Fujitsu's F²MC-8FX family, specifically designed for embedded control applications requiring a balance of processing power, memory, and integrated peripherals. The F²MC-8FX family is known for its high-performance 8-bit core, coupled with a range of on-chip features, making it suitable for applications in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in appliances such as washing machines, refrigerators, and microwave ovens for motor control and user interface management.
  • Industrial Control: Employed in factory automation systems, motor drives, and sensor-based control systems for precise control and monitoring.
  • Automotive Applications: Integrated into automotive body control modules, climate control systems, and lighting control for efficient management of vehicle functions.
  • Home Automation: Used in smart home devices, including lighting control, security systems, and HVAC control.
  • Motor Control: Used in BLDC motor control applications.

Features:

  • F²MC-8FX CPU Core: Features a high-performance 8-bit CPU core with enhanced instruction set for efficient code execution.
  • Flash Memory: Includes integrated Flash memory for storing program code and data, allowing for easy firmware updates.
  • RAM: Provides on-chip RAM for data storage and temporary variables.
  • Timers/Counters: Offers multiple timers and counters for various timing and counting functions.
  • Serial Communication Interfaces: Supports UART, SPI, and I²C interfaces for communication with other devices.
  • A/D Converter: Integrates an Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • PWM Outputs: Provides PWM outputs for controlling motor speeds and lighting brightness.

Benefits:

  • High Performance: The F²MC-8FX core delivers high processing power for demanding control applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design.
  • Flexible Memory Options: Integrated Flash memory provides ample storage for program code and data.
  • Wide Operating Voltage: Supports a wide operating voltage range, providing flexibility in power supply design.
  • Development Support: Supported by a range of development tools, including compilers, debuggers, and emulators.

Additional Details:

The MB95F778LPMC1-G-SNE2 typically features a Flash memory capacity of 64KB and a RAM capacity of 4KB. It has multiple I/O ports for interfacing with external devices. The package is typically a LQFP (Low Profile Quad Flat Package). The operating temperature range is generally from -40°C to +85°C. It also features a watchdog timer and low-voltage detection circuit for increased system reliability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess