EN
  • EN
  • DE
  • IT

AD9265-FMC-125EBZ

Part No AD9265-FMC-125EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description 16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Status Obsolete
Number of A/D Converters 1
Resolution 16
Sampling Rate (Per Second) 125M
Data Interface SPI
Input Range 1.8Vpp
Power at Conditions 373mW at 125MSPS
Utilized IC / Part AD9265
Supplied Contents Board(s)
Family Part Number AD9265
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139034-AD9265-FMC-125EBZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9265-FMC-125EBZ CAD Model

Description

AD9265-FMC-125EBZ Evaluation Board by Analog Devices Inc.

The AD9265-FMC-125EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to showcase the capabilities of the AD9265 Analog-to-Digital Converter (ADC). This ADC is a 16-bit, 125 MSPS (Mega Samples Per Second) device that delivers exceptional accuracy and noise performance, making it ideal for a wide range of applications, including medical imaging, communications, and instrumentation.

The evaluation board is equipped with the FMC (FPGA Mezzanine Card) connector, which allows it to be easily interfaced with any FPGA development board that supports the FMC standard. This feature provides designers with a flexible and rapid prototyping environment, enabling quick integration into existing systems or for use in developing new products.

Key Features of the AD9265-FMC-125EBZ:

  • High-Performance ADC: The board includes the AD9265 ADC, which offers 16-bit resolution at a sampling rate of 125 MSPS, ensuring high-fidelity signal representation.
  • Flexible Interface: With the FMC connector, the evaluation board can be easily connected to a variety of FPGA platforms, facilitating seamless system development and testing.
  • Comprehensive Software Support: Analog Devices provides software tools that allow users to control and monitor the performance of the ADC through a user-friendly interface, simplifying the evaluation process.
  • Power Supply Options: The board supports several power supply configurations, giving users the flexibility to select the optimal power scheme for their specific application.
  • Reference Clock: An onboard reference clock is provided, ensuring that the ADC is driven with a clean, stable clock signal for accurate data conversion.

The AD9265-FMC-125EBZ also comes with detailed documentation, including schematics, layout files, and bill of materials, which can significantly reduce development time and help engineers understand the intricacies of the board's design.

Whether you are working on high-speed data acquisition, radar systems, or any other application that requires precise digital representation of analog signals, the AD9265-FMC-125EBZ evaluation board is an excellent tool to expedite your development process and achieve a faster time-to-market.

For more information, visit the Analog Devices Inc. website, where you can access datasheets, user guides, and technical support for the AD9265-FMC-125EBZ and other products.

You May Also Be Interested in

Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess