EN
  • EN
  • DE

DEM-PCM1801

Part No DEM-PCM1801
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 2
Resolution 16
Sampling Rate 48k
Data Interface Serial
Input Range 2.828 Vpp
Power (Typ) @ Conditions 90mW @ 48MSPS
Utilized IC / Part PCM1801
Supplied Contents Board(s)
Win Source Part Number 791568-DEM-PCM1801
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1801
Introduction Date May 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEM-PCM1801 CAD Model

Description

Introducing the DEM-PCM1801 Evaluation Module from Texas Instruments

The DEM-PCM1801 is a high-performance audio analog-to-digital converter (ADC) evaluation module from Texas Instruments, designed to provide designers and audio enthusiasts with a platform to assess the capabilities of the PCM1801 integrated circuit. This evaluation module is a perfect fit for a wide range of audio applications, including consumer audio, automotive audio systems, and industrial measurement devices.

Key Features of the DEM-PCM1801

  • High-Quality Audio Conversion: The PCM1801 chip is a low-cost, high-performance, single-chip stereo ADC with 24-bit resolution and a sampling rate of up to 96 kHz, ensuring pristine audio capture.
  • Simple Integration: The module is designed for easy integration into existing systems, featuring a simple interface that requires minimal external components.
  • Flexible System Configuration: With its versatile design, the DEM-PCM1801 can be configured to work with a variety of audio sources and systems.
  • Low Power Consumption: The PCM1801 ADC is optimized for low power consumption, making it ideal for portable and battery-powered applications.

Performance and Quality

The DEM-PCM1801 showcases the PCM1801 ADC's superior signal-to-noise ratio (SNR) and dynamic range, which are critical for high-fidelity audio recording. Its performance is matched with a differential analog input architecture to reduce noise and enhance sound quality. The module also includes a voltage reference and an oscillator circuit, providing a complete solution for evaluating the PCM1801 chip's capabilities.

Easy to Use and Evaluate

Developers will appreciate the user-friendly nature of the DEM-PCM1801. The evaluation module comes with comprehensive documentation and support materials, including a detailed user guide and application notes. This ensures a smooth evaluation process, enabling users to quickly understand and leverage the full potential of the PCM1801 ADC in their applications.

Whether you're an audio professional seeking high-quality ADC performance or a hobbyist looking to experiment with audio capture, the DEM-PCM1801 from Texas Instruments offers a robust and accessible platform for exploring the world of digital audio conversion.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess